Renesas Electronics Corporation Programmable Timers and Oscillators 8N4SV76AC-0027CDI8

Description
VCXO IC 400MHz 6-CLCC (7x5)
Description
VCXO IC 400MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The 8N4SV76AC-0027CDI8 is an LVDS Frequency-Programmable VCXO from Quarktwin Technology Ltd., utilizing fourth generation FemtoClock® NG technology for high clock frequency and low phase noise performance. It supports a programmable output frequency range from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency programming resolution of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and features a differential clock output pair with LVDS interface levels. The VCXO is designed for applications requiring precise frequency control, with an absolute pull-range programmable from ±4.5 to ±754.5ppm. It operates within an extended temperature range of -40°C to 85°C, making it suitable for wireless infrastructure, telecommunication, and networking equipment. The compact 6-lead ceramic package measures 5mm x 7mm x 1.55mm and is lead-free (RoHS 6 compliant). The device also includes an output enable control input compatible with LVCMOS/LVTTL levels.

Datasheet Summary
Powered by GS/AI

The 8N4SV76AC-0027CDI8 is an LVDS Frequency-Programmable VCXO from Quarktwin Technology Ltd., utilizing fourth generation FemtoClock® NG technology for high clock frequency and low phase noise performance. It supports a programmable output frequency range from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency programming resolution of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and features a differential clock output pair with LVDS interface levels. The VCXO is designed for applications requiring precise frequency control, with an absolute pull-range programmable from ±4.5 to ±754.5ppm. It operates within an extended temperature range of -40°C to 85°C, making it suitable for wireless infrastructure, telecommunication, and networking equipment. The compact 6-lead ceramic package measures 5mm x 7mm x 1.55mm and is lead-free (RoHS 6 compliant). The device also includes an output enable control input compatible with LVCMOS/LVTTL levels.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N4SV76AC-0027CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4SV76AC-0027CDI8
Programmable Timers and Oscillators 8N4SV76AC-0027CDI8
VCXO IC 400MHz 6-CLCC (7x5)

VCXO IC 400MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N4SV76AC-0027CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4SV76AC-0027CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4SV76AC-0027CDI8
IC OSC VCXO 400MHZ 6-CLCC

IC OSC VCXO 400MHZ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N4SV76AC-0027CDI8 8N4SV76AC-0027CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-204445-MCSOHV-C40MHZJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Programmable Timers and Oscillators - CY2X014LXI011T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Crystals - ECS-120-10-36Q-AES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers