Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N4SV75LC-0156CDI

Description
IC OSC VCXO 121.109MHZ 6-CLCC
Description
IC OSC VCXO 121.109MHZ 6-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N4SV75LC-0156CDI is a frequency-programmable voltage-controlled crystal oscillator (VCXO) designed for low phase noise and high clock frequency performance. Utilizing IDT's fourth generation FemtoClock® NG technology, it offers a programmable output frequency range from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency programming resolution of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The absolute pull-range (APR) can be programmed from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device features a single LVDS clock output and includes an output enable control input compatible with LVCMOS/LVTTL levels. It operates over an extended temperature range of -40°C to 85°C, ensuring reliability in diverse environments. The typical RMS phase jitter at 156.25MHz is 0.53ps, indicating its suitability for high-performance timing applications.

Datasheet Summary
Powered by GS/AI

The IDT8N4SV75LC-0156CDI is a frequency-programmable voltage-controlled crystal oscillator (VCXO) designed for low phase noise and high clock frequency performance. Utilizing IDT's fourth generation FemtoClock® NG technology, it offers a programmable output frequency range from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency programming resolution of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The absolute pull-range (APR) can be programmed from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device features a single LVDS clock output and includes an output enable control input compatible with LVCMOS/LVTTL levels. It operates over an extended temperature range of -40°C to 85°C, ensuring reliability in diverse environments. The typical RMS phase jitter at 156.25MHz is 0.53ps, indicating its suitability for high-performance timing applications.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N4SV75LC-0156CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4SV75LC-0156CDI
Clock/Timing - Programmable Timers and Oscillators 8N4SV75LC-0156CDI
IC OSC VCXO 121.109MHZ 6-CLCC

IC OSC VCXO 121.109MHZ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N4SV75LC-0156CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4SV75LC-0156CDI
Programmable Timers and Oscillators 8N4SV75LC-0156CDI
VCXO IC 121.109MHz 6-CLCC (7x5)

VCXO IC 121.109MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N4SV75LC-0156CDI 8N4SV75LC-0156CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 121 MHz 121 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-160-10-33B-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
5 suppliers
VCO / SURF MOUNT / RoHS - ROS-369-319R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - NA555DG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers