Renesas Electronics Corporation Programmable Timers and Oscillators 8N4SV75AC-0135CDI8

Description
VCXO IC 25MHz 6-CLCC (7x5)
Description
VCXO IC 25MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N4SV75AC-0135CDI8 is a frequency-programmable voltage-controlled crystal oscillator (VCXO) utilizing LVDS technology. It offers a flexible frequency range from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency programming resolution of 218Hz or better. The device is designed with IDT's fourth generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. This VCXO operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It supports an absolute pull range (APR) programmable from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device also features a differential clock output pair and an output enable control input compatible with LVCMOS/LVTTL levels. The operating temperature range is from -40°C to 85°C, which accommodates a wide range of environmental conditions.

Datasheet Summary
Powered by GS/AI

The IDT8N4SV75AC-0135CDI8 is a frequency-programmable voltage-controlled crystal oscillator (VCXO) utilizing LVDS technology. It offers a flexible frequency range from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency programming resolution of 218Hz or better. The device is designed with IDT's fourth generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. This VCXO operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It supports an absolute pull range (APR) programmable from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device also features a differential clock output pair and an output enable control input compatible with LVCMOS/LVTTL levels. The operating temperature range is from -40°C to 85°C, which accommodates a wide range of environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N4SV75AC-0135CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4SV75AC-0135CDI8
Programmable Timers and Oscillators 8N4SV75AC-0135CDI8
VCXO IC 25MHz 6-CLCC (7x5)

VCXO IC 25MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N4SV75AC-0135CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4SV75AC-0135CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4SV75AC-0135CDI8
IC OSC VCXO 25MHZ 6-CLCC

IC OSC VCXO 25MHZ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N4SV75AC-0135CDI8 8N4SV75AC-0135CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510AAAM100000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Programmable Timers and Oscillators - CY2XF33FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers