Renesas Electronics Corporation Programmable Timers and Oscillators 8N4SV75AC-0094CDI8

Description
VCXO IC 20MHz 6-CLCC (7x5)
Description
VCXO IC 20MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N4SV75AC-0094CDI8 is a frequency-programmable voltage-controlled crystal oscillator (VCXO) designed for applications requiring precise timing solutions. It operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a programming resolution of 218Hz or better. The device utilizes IDT's FemtoClock® NG technology, which ensures low phase noise and high clock frequency performance. This VCXO can be powered by either a 2.5V or 3.3V supply and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features a programmable absolute pull range (APR) from ±4.5 to ±754.5ppm, making it suitable for various telecommunications and networking applications. The device also includes a differential LVDS clock output and an output enable control input compatible with LVCMOS/LVTTL levels. Operating temperature ranges from -40°C to 85°C, ensuring reliability in diverse environments.

Datasheet Summary
Powered by GS/AI

The IDT8N4SV75AC-0094CDI8 is a frequency-programmable voltage-controlled crystal oscillator (VCXO) designed for applications requiring precise timing solutions. It operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a programming resolution of 218Hz or better. The device utilizes IDT's FemtoClock® NG technology, which ensures low phase noise and high clock frequency performance. This VCXO can be powered by either a 2.5V or 3.3V supply and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features a programmable absolute pull range (APR) from ±4.5 to ±754.5ppm, making it suitable for various telecommunications and networking applications. The device also includes a differential LVDS clock output and an output enable control input compatible with LVCMOS/LVTTL levels. Operating temperature ranges from -40°C to 85°C, ensuring reliability in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N4SV75AC-0094CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4SV75AC-0094CDI8
Programmable Timers and Oscillators 8N4SV75AC-0094CDI8
VCXO IC 20MHz 6-CLCC (7x5)

VCXO IC 20MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N4SV75AC-0094CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4SV75AC-0094CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4SV75AC-0094CDI8
IC OSC VCXO 20MHZ 6-CLCC

IC OSC VCXO 20MHZ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N4SV75AC-0094CDI8 8N4SV75AC-0094CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
Oscillators - 2195-OCXO-ULP16.384MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Clock/Timing - Programmable Timers and Oscillators - CY25702FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 to 166 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Surface Mount Oscillators - ECS-2018-040-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers