Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N4SV01EG-0053CDI8

Description
IC OSC VCXO 160MHZ 10CLCC
Datasheet
Description
IC OSC VCXO 160MHZ 10CLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N4SV01EG-0053CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4SV01EG-0053CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4SV01EG-0053CDI8
IC OSC VCXO 160MHZ 10CLCC

IC OSC VCXO 160MHZ 10CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N4SV01EG-0053CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4SV01EG-0053CDI8
Programmable Timers and Oscillators 8N4SV01EG-0053CDI8
VCXO IC 160MHz 10-CLCC (7x5)

VCXO IC 160MHz 10-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N4SV01EG-0053CDI8 8N4SV01EG-0053CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 10-CLCC
Frequency 160 MHz 160 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1734579 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillator Crystal - 510ACA150M250AAG - Richardson RFPD
Specs
Frequency 150 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Surface Mount Oscillators - ECS-2016MV-260-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers