Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N4S270LC-1020CDI8

Description
IC OSC CLOCK 106.25MHZ 6CLCC
Datasheet
Description
IC OSC CLOCK 106.25MHZ 6CLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N4S270LC-1020CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4S270LC-1020CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4S270LC-1020CDI8
IC OSC CLOCK 106.25MHZ 6CLCC

IC OSC CLOCK 106.25MHZ 6CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N4S270LC-1020CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4S270LC-1020CDI8
Programmable Timers and Oscillators 8N4S270LC-1020CDI8
Clock Oscillator IC 106.25MHz 6-CLCC (7x5)

Clock Oscillator IC 106.25MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N4S270LC-1020CDI8 8N4S270LC-1020CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 106 MHz 106 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Oscillator Crystal - 510ACA85M0000AAG - Richardson RFPD
Specs
Frequency 85 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0417.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4170 MHz
Frequency Stability 50 ppm
View Details