Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N4S270AC-1046CDI8

Description
IC OSC CLOCK 200MHZ 6CLCC
Datasheet
Description
IC OSC CLOCK 200MHZ 6CLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N4S270AC-1046CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4S270AC-1046CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4S270AC-1046CDI8
IC OSC CLOCK 200MHZ 6CLCC

IC OSC CLOCK 200MHZ 6CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N4S270AC-1046CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4S270AC-1046CDI8
Programmable Timers and Oscillators 8N4S270AC-1046CDI8
Clock Oscillator IC 200MHz 6-CLCC (7x5)

Clock Oscillator IC 200MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N4S270AC-1046CDI8 8N4S270AC-1046CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 200 MHz 200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675288 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillator Crystal - 510ABA156M254AAG - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Oscillators - XC269-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
2 suppliers