The IDT8N4Q001 is a Quad-Frequency Programmable Clock Oscillator designed for high precision and flexibility in frequency programming. Utilizing fourth generation FemtoClock® NG technology, it offers low phase noise performance and operates with supply voltages of 2.5V or 3.3V. The device is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm and is compliant with RoHS standards. This oscillator can be programmed via an I²C interface to output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency resolution of 435.9Hz divided by N. It features four default power-up frequencies selectable through FSEL0 and FSEL1 pins, which can also be reprogrammed. The device supports an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The typical RMS phase jitter at 156.25MHz is 0.253ps (12kHz - 20MHz) and 0.263ps (1kHz - 40MHz), indicating its reliability for high-performance timing applications.
Clock Oscillator IC 100MHz, 125MHz, 133MHz, 156.25MHz 10-CLCC (7x5)
IC OSC CLOCK QD FREQ 10CLCC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N4Q001LG-1095CDI8 | 8N4Q001LG-1095CDI8 |
| Product Name | Programmable Timers and Oscillators | Clock/Timing - Programmable Timers and Oscillators |
| Oscillator Type | Clock Oscillator | |
| Package / Form Factor | Surface Mount; 10-CLCC | Surface Mount; Surface Mount |
| Features / Standards | RoHS |