Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N4Q001LG-0142CDI

Description
IC OSC CLOCK QD FREQ 10CLCC
Description
IC OSC CLOCK QD FREQ 10CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N4Q001 is a Quad-Frequency Programmable Clock Oscillator designed for high precision and flexibility in frequency programming. Utilizing fourth generation FemtoClock® NG technology, it offers low phase noise performance and operates with supply voltages of 2.5V or 3.3V. The device is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm and is compliant with RoHS standards. This oscillator can be programmed via an I²C interface to output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency resolution of 435.9Hz divided by N, where N is the PLL output divider. It features four default power-up frequencies that can be reprogrammed, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device operates within an extended temperature range of -40°C to 85°C and provides a differential clock output with low RMS phase jitter, ensuring reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The IDT8N4Q001 is a Quad-Frequency Programmable Clock Oscillator designed for high precision and flexibility in frequency programming. Utilizing fourth generation FemtoClock® NG technology, it offers low phase noise performance and operates with supply voltages of 2.5V or 3.3V. The device is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm and is compliant with RoHS standards. This oscillator can be programmed via an I²C interface to output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency resolution of 435.9Hz divided by N, where N is the PLL output divider. It features four default power-up frequencies that can be reprogrammed, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device operates within an extended temperature range of -40°C to 85°C and provides a differential clock output with low RMS phase jitter, ensuring reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N4Q001LG-0142CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4Q001LG-0142CDI
Clock/Timing - Programmable Timers and Oscillators 8N4Q001LG-0142CDI
IC OSC CLOCK QD FREQ 10CLCC

IC OSC CLOCK QD FREQ 10CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N4Q001LG-0142CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4Q001LG-0142CDI
Programmable Timers and Oscillators 8N4Q001LG-0142CDI
Clock Oscillator IC 120MHz 10-CLCC (7x5)

Clock Oscillator IC 120MHz 10-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N4Q001LG-0142CDI 8N4Q001LG-0142CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 10-CLCC
Frequency 120 MHz 120 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2V013FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details