Texas Instruments SN74LS628 Voltage-controlled oscillator SN74LS628D

Description
Voltage-controlled oscillator 14-SOIC 0 to 70
Request a Quote
Description
Voltage-controlled oscillator 14-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LS628D is a voltage-controlled oscillator (VCO) from Texas Instruments, designed for applications requiring frequency modulation. It operates within a temperature range of 0 to 70 degrees Celsius and is housed in a 14-pin SOIC package. The device features a wide frequency range, allowing for precise control of output frequency based on the input voltage. It is suitable for use in various electronic applications, including signal generation and timing circuits. The SN74LS628D is part of a series of VCOs, ensuring compatibility with other devices in the same family for integrated circuit designs.

Datasheet Summary
Powered by GS/AI

The SN74LS628D is a voltage-controlled oscillator (VCO) from Texas Instruments, designed for applications requiring frequency modulation. It operates within a temperature range of 0 to 70 degrees Celsius and is housed in a 14-pin SOIC package. The device features a wide frequency range, allowing for precise control of output frequency based on the input voltage. It is suitable for use in various electronic applications, including signal generation and timing circuits. The SN74LS628D is part of a series of VCOs, ensuring compatibility with other devices in the same family for integrated circuit designs.

Suppliers

Company
Product
Description
Supplier Links
SN74LS628 Voltage-controlled oscillator - SN74LS628D - Texas Instruments
Dallas, TX, United States
SN74LS628 Voltage-controlled oscillator
SN74LS628D
SN74LS628 Voltage-controlled oscillator SN74LS628D
Voltage-controlled oscillator 14-SOIC 0 to 70

Voltage-controlled oscillator 14-SOIC 0 to 70

Buy Now Datasheet
Programmable Timers and Oscillators - SN74LS628D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
SN74LS628D
Programmable Timers and Oscillators SN74LS628D
VCO IC 20MHz 14-SOIC

VCO IC 20MHz 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number SN74LS628D SN74LS628D
Product Name SN74LS628 Voltage-controlled oscillator Programmable Timers and Oscillators
Oscillator Type VCO VCO; VCO
Package / Form Factor Surface Mount Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Frequency 35 MHz 20 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Wholesale - TLC556ID - 1269078-TLC556ID - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount
Frequency 2.1 MHz
View Details
3 suppliers
Oscillators - LMK60E0-212M50SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CDG4 - 1108371-TLC555CDG4 - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 2.1 MHz
View Details
3 suppliers