The IDT8N4Q001 is a Quad-Frequency Programmable Clock Oscillator designed for high precision and flexibility in frequency programming. Utilizing fourth generation FemtoClock® NG technology, it offers low phase noise performance and operates with supply voltages of 2.5V or 3.3V. The device is housed in a compact, lead-free 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. This oscillator can be programmed via an I²C interface to output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency resolution of 435.9Hz divided by N, where N is the PLL output divider. It features four default power-up frequencies that can be reprogrammed, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device operates within an extended temperature range of -40°C to 85°C, ensuring reliability in diverse environments.
IC OSC CLOCK QD FREQ 10CLCC
Clock Oscillator IC 622.08MHz, 644.5313MHz, 669.3266MHz, 693.483MHz 10-CLCC (7x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N4Q001LG-0011CDI8 | 8N4Q001LG-0011CDI8 |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 10-CLCC |
| Frequency | 622 to 693 MHz | 622 to 693 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |