CLCC 7.00X5.00X1.50 MM, 2.54MM P
Clock Oscillator IC 100MHz, 156.25MHz, 161.133MHz, 174.703MHz 10-CLCC (7x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N4Q001KG-2201CDI | 8N4Q001KG-2201CDI |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 10-CLCC |
| Frequency | 100 to 175 MHz | 100 to 175 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |