Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N4Q001KG-0143CDI

Description
IC OSC CLOCK QD FREQ 10CLCC
Description
IC OSC CLOCK QD FREQ 10CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N4Q001KG-0143CDI is a quad-frequency programmable clock oscillator designed for high precision and flexibility in frequency programming. Utilizing IDT's fourth generation FemtoClock® NG technology, it offers low phase noise performance and supports output frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. The oscillator features an I²C interface for programming the output clock frequency and internal PLL control registers, allowing for a frequency programming resolution of 435.9Hz divided by N. It includes four default power-up frequencies selectable via FSEL0 and FSEL1 pins, which can be reprogrammed as needed. The device is suitable for applications in wireless infrastructure, telecommunications, and networking, with an operating temperature range of -40°C to 85°C. Additionally, it provides a differential clock output with low RMS phase jitter, making it a reliable choice for timing solutions in various engineering projects.

Datasheet Summary
Powered by GS/AI

The IDT8N4Q001KG-0143CDI is a quad-frequency programmable clock oscillator designed for high precision and flexibility in frequency programming. Utilizing IDT's fourth generation FemtoClock® NG technology, it offers low phase noise performance and supports output frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. The oscillator features an I²C interface for programming the output clock frequency and internal PLL control registers, allowing for a frequency programming resolution of 435.9Hz divided by N. It includes four default power-up frequencies selectable via FSEL0 and FSEL1 pins, which can be reprogrammed as needed. The device is suitable for applications in wireless infrastructure, telecommunications, and networking, with an operating temperature range of -40°C to 85°C. Additionally, it provides a differential clock output with low RMS phase jitter, making it a reliable choice for timing solutions in various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N4Q001KG-0143CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4Q001KG-0143CDI
Clock/Timing - Programmable Timers and Oscillators 8N4Q001KG-0143CDI
IC OSC CLOCK QD FREQ 10CLCC

IC OSC CLOCK QD FREQ 10CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N4Q001KG-0143CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4Q001KG-0143CDI
Programmable Timers and Oscillators 8N4Q001KG-0143CDI
Clock Oscillator IC 81MHz, 135MHz, 270MHz, 108MHz 10-CLCC (7x5)

Clock Oscillator IC 81MHz, 135MHz, 270MHz, 108MHz 10-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N4Q001KG-0143CDI 8N4Q001KG-0143CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 10-CLCC
Frequency 81 to 108 MHz 81 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Programmable Timers and Oscillators - CY2XF24FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details