Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N4Q001FG-0050CDI8

Description
IC OSC CLOCK QD FREQ 10CLCC
Datasheet
Description
IC OSC CLOCK QD FREQ 10CLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N4Q001FG-0050CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4Q001FG-0050CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4Q001FG-0050CDI8
IC OSC CLOCK QD FREQ 10CLCC

IC OSC CLOCK QD FREQ 10CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N4Q001FG-0050CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4Q001FG-0050CDI8
Programmable Timers and Oscillators 8N4Q001FG-0050CDI8
Clock Oscillator IC 622.08MHz, 155.52MHz, 644.5313MHz, 669.3266MHz 10-CLCC (7x5)

Clock Oscillator IC 622.08MHz, 155.52MHz, 644.5313MHz, 669.3266MHz 10-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N4Q001FG-0050CDI8 8N4Q001FG-0050CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 10-CLCC
Frequency 622 to 669 MHz 622 to 669 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675254 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillator Crystal - 510ABA125M000AAGR - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Through Hole Oscillators - ECS-100AX-147.4 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers