Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N4Q001EG-0149CDI

Description
IC OSC CLOCK QD FREQ 10CLCC
Datasheet
Description
IC OSC CLOCK QD FREQ 10CLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N4Q001EG-0149CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4Q001EG-0149CDI
Clock/Timing - Programmable Timers and Oscillators 8N4Q001EG-0149CDI
IC OSC CLOCK QD FREQ 10CLCC

IC OSC CLOCK QD FREQ 10CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N4Q001EG-0149CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4Q001EG-0149CDI
Programmable Timers and Oscillators 8N4Q001EG-0149CDI
Clock Oscillator IC 350MHz, 312.5MHz, 175MHz, 156.25MHz 10-CLCC (7x5)

Clock Oscillator IC 350MHz, 312.5MHz, 175MHz, 156.25MHz 10-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N4Q001EG-0149CDI 8N4Q001EG-0149CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 10-CLCC
Frequency 350 to 156 MHz 350 to 156 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Oscillator Crystal - 510ABA50M0000AAGR - Richardson RFPD
Specs
Frequency 50 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-000.512 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 5.12E-4 MHz
Frequency Stability 100 ppm
View Details