Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N4Q001EG-0082CDI8

Description
IC OSC CLOCK QD FREQ 10CLCC
Description
IC OSC CLOCK QD FREQ 10CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N4Q001EG-0082CDI8 is a Quad-Frequency Programmable Clock Oscillator designed for high precision and flexibility in frequency programming. Utilizing IDT's FemtoClock® NG technology, it offers low phase noise performance and operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz. The device can be powered by either 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. The oscillator features an I²C interface for programming output frequencies and internal PLL control registers, allowing for a frequency resolution of 435.9Hz divided by N. It includes four default power-up frequencies selectable via FSEL0 and FSEL1 pins, which can also be reprogrammed. The device supports a wide operating temperature range of -40°C to 85°C, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The output is compatible with LVCMOS/LVTTL levels, and the device is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The IDT8N4Q001EG-0082CDI8 is a Quad-Frequency Programmable Clock Oscillator designed for high precision and flexibility in frequency programming. Utilizing IDT's FemtoClock® NG technology, it offers low phase noise performance and operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz. The device can be powered by either 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. The oscillator features an I²C interface for programming output frequencies and internal PLL control registers, allowing for a frequency resolution of 435.9Hz divided by N. It includes four default power-up frequencies selectable via FSEL0 and FSEL1 pins, which can also be reprogrammed. The device supports a wide operating temperature range of -40°C to 85°C, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The output is compatible with LVCMOS/LVTTL levels, and the device is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N4Q001EG-0082CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4Q001EG-0082CDI8
Clock/Timing - Programmable Timers and Oscillators 8N4Q001EG-0082CDI8
IC OSC CLOCK QD FREQ 10CLCC

IC OSC CLOCK QD FREQ 10CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N4Q001EG-0082CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4Q001EG-0082CDI8
Programmable Timers and Oscillators 8N4Q001EG-0082CDI8
Clock Oscillator IC 622.08MHz, 156.25MHz, 155.52MHz, 125MHz 10-CLCC (7x5)

Clock Oscillator IC 622.08MHz, 156.25MHz, 155.52MHz, 125MHz 10-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N4Q001EG-0082CDI8 8N4Q001EG-0082CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 10-CLCC
Frequency 622 to 125 MHz 622 to 125 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-203777-MCSO6KW-C12MHZE/D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillators - 863-510ABA16M0000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
32 kHz TCXOs - SiT1552AC-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details