Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N4DV85FC-0133CDI

Description
IC OSC VCXO DUAL FREQ 6-CLCC
Description
IC OSC VCXO DUAL FREQ 6-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N4DV85 is a dual-frequency programmable voltage-controlled crystal oscillator (VCXO) utilizing fourth generation FemtoClock® NG technology. It supports output frequencies ranging from 15.476 MHz to 866.67 MHz and from 975 MHz to 1,300 MHz, with a frequency programming resolution of 218 Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The IDT8N4DV85 features an absolute pull range (APR) that can be programmed from ±4.5 to ±754.5 ppm, making it suitable for applications requiring precise frequency control. It provides a differential LVDS clock output and includes an output enable control input compatible with LVCMOS/LVTTL levels. The device is designed to operate within an ambient temperature range of -40°C to 85°C, catering to the needs of wireless infrastructure, telecommunications, and networking equipment. The low RMS phase jitter of 0.47 ps at 156.25 MHz enhances its performance in timing applications.

Datasheet Summary
Powered by GS/AI

The IDT8N4DV85 is a dual-frequency programmable voltage-controlled crystal oscillator (VCXO) utilizing fourth generation FemtoClock® NG technology. It supports output frequencies ranging from 15.476 MHz to 866.67 MHz and from 975 MHz to 1,300 MHz, with a frequency programming resolution of 218 Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The IDT8N4DV85 features an absolute pull range (APR) that can be programmed from ±4.5 to ±754.5 ppm, making it suitable for applications requiring precise frequency control. It provides a differential LVDS clock output and includes an output enable control input compatible with LVCMOS/LVTTL levels. The device is designed to operate within an ambient temperature range of -40°C to 85°C, catering to the needs of wireless infrastructure, telecommunications, and networking equipment. The low RMS phase jitter of 0.47 ps at 156.25 MHz enhances its performance in timing applications.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N4DV85FC-0133CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N4DV85FC-0133CDI
Clock/Timing - Programmable Timers and Oscillators 8N4DV85FC-0133CDI
IC OSC VCXO DUAL FREQ 6-CLCC

IC OSC VCXO DUAL FREQ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N4DV85FC-0133CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N4DV85FC-0133CDI
Programmable Timers and Oscillators 8N4DV85FC-0133CDI
VCXO IC 480MHz, 480MHz 6-CLCC (7x5)

VCXO IC 480MHz, 480MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N4DV85FC-0133CDI 8N4DV85FC-0133CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 480 MHz 480 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X013FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details