The IDT8N4DV85 is a dual-frequency programmable voltage-controlled crystal oscillator (VCXO) designed for high-performance applications. It operates within a frequency range of 15.476 MHz to 866.67 MHz and 975 MHz to 1.3 GHz, with a frequency programming resolution of 218 Hz or better. The device utilizes fourth generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. This VCXO can be powered by either a 2.5V or 3.3V supply and is housed in a compact 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It features a programmable absolute pull range (APR) from ±4.5 to ±754.5 ppm and includes a differential LVDS clock output. The device supports an extended operating temperature range of -40°C to 85°C, making it suitable for wireless infrastructure and telecommunication applications. The output frequency can be selected via the FSEL pin, allowing for immediate frequency changes based on pre-set configurations.
IC OSC VCXO DUAL FREQ 6-CLCC
VCXO IC 496MHz, 496MHz 6-CLCC (7x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N4DV85EC-0132CDI8 | 8N4DV85EC-0132CDI8 |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 6-CLCC |
| Frequency | 496 MHz | 496 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |