Renesas Electronics Corporation Programmable Timers and Oscillators 8N3SV76LC-0182CDI

Description
VCXO IC 644.5313MHz 6-CLCC (7x5)
Description
VCXO IC 644.5313MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The 8N3SV76LC-0182CDI is an LVPECL Frequency-Programmable VCXO from Quarktwin Technology Ltd. It utilizes fourth generation FemtoClock® NG technology, offering flexible frequency programming capabilities with a range from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz. The device features a frequency programming resolution of 218Hz or better and can be factory-programmed for precise frequency settings. It operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO supports an absolute pull range programmable from ±4.5ppm to ±754.5ppm, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The device also exhibits low RMS phase jitter of 0.5ps at 156.25MHz, enhancing its performance in timing applications. The operating temperature range is -40°C to 85°C, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The 8N3SV76LC-0182CDI is an LVPECL Frequency-Programmable VCXO from Quarktwin Technology Ltd. It utilizes fourth generation FemtoClock® NG technology, offering flexible frequency programming capabilities with a range from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz. The device features a frequency programming resolution of 218Hz or better and can be factory-programmed for precise frequency settings. It operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO supports an absolute pull range programmable from ±4.5ppm to ±754.5ppm, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The device also exhibits low RMS phase jitter of 0.5ps at 156.25MHz, enhancing its performance in timing applications. The operating temperature range is -40°C to 85°C, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3SV76LC-0182CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3SV76LC-0182CDI
Programmable Timers and Oscillators 8N3SV76LC-0182CDI
VCXO IC 644.5313MHz 6-CLCC (7x5)

VCXO IC 644.5313MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3SV76LC-0182CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3SV76LC-0182CDI
Clock/Timing - Programmable Timers and Oscillators 8N3SV76LC-0182CDI
IC OSC VCXO 644.5313MHZ 6CLCC

IC OSC VCXO 644.5313MHZ 6CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3SV76LC-0182CDI 8N3SV76LC-0182CDI
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960561P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillator Crystal - 510BAA24M0000BAGR - Richardson RFPD
Specs
Frequency 24 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
OCXO Oscillators - 7293329 - RS Components, Ltd.
Specs
Oscillator Type OCXO; Ocxo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECS-2033-250-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers