Renesas Electronics Corporation Programmable Timers and Oscillators 8N3SV76LC-0170CDI

Description
VCXO IC 100MHz 6-CLCC (7x5)
Description
VCXO IC 100MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3SV76LC-0170CDI is a programmable voltage-controlled crystal oscillator (VCXO) that operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz. It utilizes fourth-generation FemtoClock® NG technology, which provides high clock frequency and low phase noise performance. The device can be factory-programmed for precise frequency settings with a resolution of 218Hz or better, and it supports a programmable absolute pull range from ±4.5ppm to ±754.5ppm. This VCXO operates on a supply voltage of either 2.5V or 3.3V and features a differential LVPECL clock output. It includes an output enable control input compatible with LVCMOS/LVTTL levels. The device is housed in a compact, lead-free (RoHS 6) 6-lead ceramic package measuring 5mm x 7mm x 1.55mm, and it is rated for operation in an ambient temperature range of -40°C to 85°C, making it suitable for various applications in telecommunications and networking equipment.

Datasheet Summary
Powered by GS/AI

The IDT8N3SV76LC-0170CDI is a programmable voltage-controlled crystal oscillator (VCXO) that operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz. It utilizes fourth-generation FemtoClock® NG technology, which provides high clock frequency and low phase noise performance. The device can be factory-programmed for precise frequency settings with a resolution of 218Hz or better, and it supports a programmable absolute pull range from ±4.5ppm to ±754.5ppm. This VCXO operates on a supply voltage of either 2.5V or 3.3V and features a differential LVPECL clock output. It includes an output enable control input compatible with LVCMOS/LVTTL levels. The device is housed in a compact, lead-free (RoHS 6) 6-lead ceramic package measuring 5mm x 7mm x 1.55mm, and it is rated for operation in an ambient temperature range of -40°C to 85°C, making it suitable for various applications in telecommunications and networking equipment.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3SV76LC-0170CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3SV76LC-0170CDI
Programmable Timers and Oscillators 8N3SV76LC-0170CDI
VCXO IC 100MHz 6-CLCC (7x5)

VCXO IC 100MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3SV76LC-0170CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3SV76LC-0170CDI
Clock/Timing - Programmable Timers and Oscillators 8N3SV76LC-0170CDI
IC OSC VCXO 100MHZ 6-CLCC

IC OSC VCXO 100MHZ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3SV76LC-0170CDI 8N3SV76LC-0170CDI
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF32FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 to 200 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Surface Mount Oscillators - ECS-1612MV-049-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers