Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3SV76KC-0130CDI8

Description
IC OSC VCXO 174.8MHZ 6-CLCC
Description
IC OSC VCXO 174.8MHZ 6-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3SV76 is an LVPECL Frequency-Programmable VCXO designed for high-performance applications. It offers a flexible frequency programming capability, allowing for output frequencies from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a precision of 218Hz or better. The device utilizes fourth generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. It operates on a supply voltage of either 2.5V or 3.3V and is packaged in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The operating temperature range is from -40°C to 85°C, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device also features an output enable control input compatible with LVCMOS/LVTTL levels.

Datasheet Summary
Powered by GS/AI

The IDT8N3SV76 is an LVPECL Frequency-Programmable VCXO designed for high-performance applications. It offers a flexible frequency programming capability, allowing for output frequencies from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a precision of 218Hz or better. The device utilizes fourth generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. It operates on a supply voltage of either 2.5V or 3.3V and is packaged in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The operating temperature range is from -40°C to 85°C, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device also features an output enable control input compatible with LVCMOS/LVTTL levels.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3SV76KC-0130CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3SV76KC-0130CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3SV76KC-0130CDI8
IC OSC VCXO 174.8MHZ 6-CLCC

IC OSC VCXO 174.8MHZ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3SV76KC-0130CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3SV76KC-0130CDI8
Programmable Timers and Oscillators 8N3SV76KC-0130CDI8
VCXO IC 174.8MHz 6-CLCC (7x5)

VCXO IC 174.8MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3SV76KC-0130CDI8 8N3SV76KC-0130CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 175 MHz 175 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1734649 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
4 Pin Oscillator S3-32.768Khz - S31805T-32.768K-X-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 50 ppm
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Programmable Timers and Oscillators - CY2XF327FLXCT - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers