Renesas Electronics Corporation Programmable Timers and Oscillators 8N3SV76FC-0115CDI

Description
VCXO IC 175MHz 6-CLCC (7x5)
Description
VCXO IC 175MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3SV76FC-0115CDI is an LVPECL Frequency-Programmable VCXO designed for high-performance applications. It utilizes fourth generation FemtoClock® NG technology, providing a flexible frequency range from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a programming resolution of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and features a small, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO supports a wide absolute pull range, programmable from ±4.5ppm to ±754.5ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. It also offers low RMS phase jitter of 0.5ps at 156.25MHz, ensuring high signal integrity. The operating temperature range is -40°C to 85°C, accommodating diverse environmental conditions. The device includes an output enable control input compatible with LVCMOS/LVTTL levels, enhancing its integration into different systems.

Datasheet Summary
Powered by GS/AI

The IDT8N3SV76FC-0115CDI is an LVPECL Frequency-Programmable VCXO designed for high-performance applications. It utilizes fourth generation FemtoClock® NG technology, providing a flexible frequency range from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a programming resolution of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and features a small, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO supports a wide absolute pull range, programmable from ±4.5ppm to ±754.5ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. It also offers low RMS phase jitter of 0.5ps at 156.25MHz, ensuring high signal integrity. The operating temperature range is -40°C to 85°C, accommodating diverse environmental conditions. The device includes an output enable control input compatible with LVCMOS/LVTTL levels, enhancing its integration into different systems.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3SV76FC-0115CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3SV76FC-0115CDI
Programmable Timers and Oscillators 8N3SV76FC-0115CDI
VCXO IC 175MHz 6-CLCC (7x5)

VCXO IC 175MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3SV76FC-0115CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3SV76FC-0115CDI
Clock/Timing - Programmable Timers and Oscillators 8N3SV76FC-0115CDI
IC OSC VCXO 175MHZ 6-CLCC

IC OSC VCXO 175MHZ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3SV76FC-0115CDI 8N3SV76FC-0115CDI
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - MC14541BD - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 3 MHz
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator S7 - S73310T-16.384-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 16.38 MHz
Frequency Stability 100 ppm
View Details