Renesas Electronics Corporation Programmable Timers and Oscillators 8N3SV76FC-0016CDI

Description
VCXO IC 100MHz 6-CLCC (7x5)
Datasheet
Description
VCXO IC 100MHz 6-CLCC (7x5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3SV76FC-0016CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3SV76FC-0016CDI
Programmable Timers and Oscillators 8N3SV76FC-0016CDI
VCXO IC 100MHz 6-CLCC (7x5)

VCXO IC 100MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3SV76FC-0016CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3SV76FC-0016CDI
Clock/Timing - Programmable Timers and Oscillators 8N3SV76FC-0016CDI
IC OSC VCXO 100MHZ 6-CLCC

IC OSC VCXO 100MHZ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3SV76FC-0016CDI 8N3SV76FC-0016CDI
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960640 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillator Crystal - 510BAA100M000BAGR - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Surface Mount Oscillators - ECOC-2522 C - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details