Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3SV76EC-0015CDI8

Description
IC OSC VCXO 156.25MHZ 6-CLCC
Description
IC OSC VCXO 156.25MHZ 6-CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3SV76 is an LVPECL Frequency-Programmable VCXO that offers flexible frequency and pull-range programming capabilities. It operates within a frequency range of 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency programming resolution of 218Hz or better. The device utilizes fourth generation FemtoClock® NG technology, ensuring high clock frequency and low phase noise performance. It can be powered by a 2.5V or 3.3V supply and is packaged in a compact, lead-free (RoHS 6) 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO features an absolute pull range (APR) that can be programmed from approximately ±4.5ppm to ±754.5ppm, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. It includes a differential clock output with LVPECL interface levels and an output enable control input that is compatible with LVCMOS/LVTTL levels. The device operates over an extended temperature range of -40°C to 85°C, which is critical for various industrial applications.

Datasheet Summary
Powered by GS/AI

The IDT8N3SV76 is an LVPECL Frequency-Programmable VCXO that offers flexible frequency and pull-range programming capabilities. It operates within a frequency range of 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency programming resolution of 218Hz or better. The device utilizes fourth generation FemtoClock® NG technology, ensuring high clock frequency and low phase noise performance. It can be powered by a 2.5V or 3.3V supply and is packaged in a compact, lead-free (RoHS 6) 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO features an absolute pull range (APR) that can be programmed from approximately ±4.5ppm to ±754.5ppm, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. It includes a differential clock output with LVPECL interface levels and an output enable control input that is compatible with LVCMOS/LVTTL levels. The device operates over an extended temperature range of -40°C to 85°C, which is critical for various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3SV76EC-0015CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3SV76EC-0015CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3SV76EC-0015CDI8
IC OSC VCXO 156.25MHZ 6-CLCC

IC OSC VCXO 156.25MHZ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3SV76EC-0015CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3SV76EC-0015CDI8
Programmable Timers and Oscillators 8N3SV76EC-0015CDI8
VCXO IC 156.25MHz 6-CLCC (7x5)

VCXO IC 156.25MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3SV76EC-0015CDI8 8N3SV76EC-0015CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 156 MHz 156 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S7 - S73310T-6.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 6 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 863-510BAA125M000BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers