Renesas Electronics Corporation Programmable Timers and Oscillators 8N3SV76AC-0053CDI8

Description
VCXO IC 160MHz 6-CLCC (7x5)
Description
VCXO IC 160MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3SV76AC-0053CDI8 is a programmable LVPECL voltage-controlled crystal oscillator (VCXO) that offers flexible frequency programming capabilities. It operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a frequency precision of 218Hz or better. The device utilizes fourth-generation FemtoClock® NG technology, ensuring low phase noise performance and high clock frequency. This VCXO can be powered by either a 2.5V or 3.3V supply and features a compact 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It supports an absolute pull range (APR) that can be programmed from ±4.5ppm to ±754.5ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device also includes an output enable control input compatible with LVCMOS/LVTTL levels and operates over an extended temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The IDT8N3SV76AC-0053CDI8 is a programmable LVPECL voltage-controlled crystal oscillator (VCXO) that offers flexible frequency programming capabilities. It operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a frequency precision of 218Hz or better. The device utilizes fourth-generation FemtoClock® NG technology, ensuring low phase noise performance and high clock frequency. This VCXO can be powered by either a 2.5V or 3.3V supply and features a compact 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. It supports an absolute pull range (APR) that can be programmed from ±4.5ppm to ±754.5ppm, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device also includes an output enable control input compatible with LVCMOS/LVTTL levels and operates over an extended temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3SV76AC-0053CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3SV76AC-0053CDI8
Programmable Timers and Oscillators 8N3SV76AC-0053CDI8
VCXO IC 160MHz 6-CLCC (7x5)

VCXO IC 160MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3SV76AC-0053CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3SV76AC-0053CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3SV76AC-0053CDI8
IC OSC VCXO 160MHZ 6-CLCC

IC OSC VCXO 160MHZ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3SV76AC-0053CDI8 8N3SV76AC-0053CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - TLC555QDRHT - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
Crystal Oscillators - 7960564P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1077LZ-40 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.0049 to 40 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details