Renesas Electronics Corporation Programmable Timers and Oscillators 8N3SV76AC-0036CDI

Description
VCXO IC 100MHz 6-CLCC (7x5)
Description
VCXO IC 100MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3SV76AC-0036CDI is an LVPECL Frequency-Programmable VCXO that offers flexible frequency and pull-range programming capabilities. Utilizing IDT's fourth generation FemtoClock® NG technology, it provides high clock frequency performance with low phase noise. The device can be factory-programmed to output frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency programming resolution of 218Hz or better. It operates on a supply voltage of either 2.5V or 3.3V and features a differential clock output with LVPECL interface levels. The device supports an absolute pull range (APR) that can be programmed from ±4.5ppm to ±754.5ppm, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The operating temperature range is from -40°C to 85°C, and it is packaged in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm.

Datasheet Summary
Powered by GS/AI

The IDT8N3SV76AC-0036CDI is an LVPECL Frequency-Programmable VCXO that offers flexible frequency and pull-range programming capabilities. Utilizing IDT's fourth generation FemtoClock® NG technology, it provides high clock frequency performance with low phase noise. The device can be factory-programmed to output frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency programming resolution of 218Hz or better. It operates on a supply voltage of either 2.5V or 3.3V and features a differential clock output with LVPECL interface levels. The device supports an absolute pull range (APR) that can be programmed from ±4.5ppm to ±754.5ppm, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The operating temperature range is from -40°C to 85°C, and it is packaged in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3SV76AC-0036CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3SV76AC-0036CDI
Programmable Timers and Oscillators 8N3SV76AC-0036CDI
VCXO IC 100MHz 6-CLCC (7x5)

VCXO IC 100MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3SV76AC-0036CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3SV76AC-0036CDI
Clock/Timing - Programmable Timers and Oscillators 8N3SV76AC-0036CDI
IC OSC VCXO 100MHZ 6-CLCC

IC OSC VCXO 100MHZ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3SV76AC-0036CDI 8N3SV76AC-0036CDI
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Surface Mount Oscillators - ECS-2033-147.4-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555QDRG4 - 118802-TLC555QDRG4 - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 2.1 MHz
View Details
3 suppliers
Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details