The IDT8N3SV75 is a programmable LVPECL voltage-controlled crystal oscillator (VCXO) that offers flexible frequency programming capabilities. It operates within a frequency range of 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency programming resolution of 218Hz or better. The device utilizes IDT's fourth generation FemtoClock® NG technology, ensuring high clock frequency and low phase noise performance. This VCXO can be factory-programmed for specific frequencies and features an absolute pull range that is programmable from ±4.5ppm to ±754.5ppm. It supports a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The operating temperature range is from -40°C to 85°C, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device includes a single LVPECL clock output and an output enable control input compatible with LVCMOS/LVTTL levels.
IC OSC VCXO 320MHZ 6-CLCC
VCXO IC 320MHz 6-CLCC (7x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N3SV75LC-0122CDI8 | 8N3SV75LC-0122CDI8 |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 6-CLCC |
| Frequency | 320 MHz | 320 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |