The IDT8N3SV75 is a programmable LVPECL VCXO that offers flexible frequency and pull-range programming capabilities. It operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a frequency programming resolution of 218Hz or better. The device utilizes fourth-generation FemtoClock® NG technology, ensuring high clock frequency and low phase noise performance. It supports a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The operating temperature range is from -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The device features a single LVPECL clock output and includes an output enable control input compatible with LVCMOS/LVTTL levels.
VCXO IC 622.08MHz 6-CLCC (7x5)
IC OSC VCXO 622.08MHZ 6-CLCC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N3SV75LC-0084CDI8 | 8N3SV75LC-0084CDI8 |
| Product Name | Programmable Timers and Oscillators | Clock/Timing - Programmable Timers and Oscillators |
| Oscillator Type | VCXO; VCXO | |
| Package / Form Factor | Surface Mount; 6-CLCC | Surface Mount; Surface Mount |
| Features / Standards | RoHS |