Renesas Electronics Corporation Programmable Timers and Oscillators 8N3SV75FC-0170CDI

Description
VCXO IC 100MHz 6-CLCC (7x5)
Datasheet
Description
VCXO IC 100MHz 6-CLCC (7x5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3SV75FC-0170CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3SV75FC-0170CDI
Programmable Timers and Oscillators 8N3SV75FC-0170CDI
VCXO IC 100MHz 6-CLCC (7x5)

VCXO IC 100MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3SV75FC-0170CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3SV75FC-0170CDI
Clock/Timing - Programmable Timers and Oscillators 8N3SV75FC-0170CDI
IC OSC VCXO 100MHZ 6-CLCC

IC OSC VCXO 100MHZ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3SV75FC-0170CDI 8N3SV75FC-0170CDI
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - DS1075Z-166 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 166 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillator Crystal - 510BAA200M000AAGR - Richardson RFPD
Specs
Frequency 200 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0200.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2000 MHz
Frequency Stability 50 ppm
View Details