Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3SV75FC-0014CDI

Description
IC OSC VCXO 625MHZ 6-CLCC
Datasheet
Description
IC OSC VCXO 625MHZ 6-CLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3SV75FC-0014CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3SV75FC-0014CDI
Clock/Timing - Programmable Timers and Oscillators 8N3SV75FC-0014CDI
IC OSC VCXO 625MHZ 6-CLCC

IC OSC VCXO 625MHZ 6-CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3SV75FC-0014CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3SV75FC-0014CDI
Programmable Timers and Oscillators 8N3SV75FC-0014CDI
VCXO IC 625MHz 6-CLCC (7x5)

VCXO IC 625MHz 6-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3SV75FC-0014CDI 8N3SV75FC-0014CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 6-CLCC
Frequency 625 MHz 625 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACA135M000AAG - Richardson RFPD
Specs
Frequency 135 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
Programmable Timers and Oscillators - CY2X014LXC100T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details