Renesas Electronics Corporation Oscillators - 8N3S270KC-1108CDI 8N3S270KC-1108CDI

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013670-8N3S270KC-11 08CDI Length: 7 mm Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Thickness: 1.5 mm Frequency Stability: 20 ppm Number of Pins: 6 Width: 5 mm Categories: Oscillators Case / Package: CLCC Alternative Parts (Cross-Reference): 8N3S270KC-1108CDI8N3 S270KC1108CDI; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013670-8N3S270KC-11 08CDI Length: 7 mm Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Thickness: 1.5 mm Frequency Stability: 20 ppm Number of Pins: 6 Width: 5 mm Categories: Oscillators Case / Package: CLCC Alternative Parts (Cross-Reference): 8N3S270KC-1108CDI8N3 S270KC1108CDI; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 8N3S270KC-1108CDI - 1013670-8N3S270KC-1108CDI - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 8N3S270KC-1108CDI
1013670-8N3S270KC-1108CDI
Oscillators - 8N3S270KC-1108CDI 1013670-8N3S270KC-1108CDI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013670-8N3S270KC-11 08CDI Length: 7 mm Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Thickness: 1.5 mm Frequency Stability: 20 ppm Number of Pins: 6 Width: 5 mm Categories: Oscillators Case / Package: CLCC Alternative Parts (Cross-Reference): 8N3S270KC-1108CDI8N3 S270KC1108CDI; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013670-8N3S270KC-1108CDI
Length: 7 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Thickness: 1.5 mm
Frequency Stability: 20 ppm
Number of Pins: 6
Width: 5 mm
Categories: Oscillators
Case / Package: CLCC
Alternative Parts (Cross-Reference): 8N3S270KC-1108CDI8N3S270KC1108CDI;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1013670-8N3S270KC-1108CDI
Product Name Oscillators - 8N3S270KC-1108CDI
Package / Form Factor Surface Mount; CLCC
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Crystal Oscillators - 6719630 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers