Renesas Electronics Corporation Programmable Timers and Oscillators 8N3QV01LG-0158CDI8

Description
VCXO IC 166.62875MHz 10-CLCC (7x5)
Description
VCXO IC 166.62875MHz 10-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3QV01LG-0158CDI8 is a Quad-Frequency Programmable Voltage-Controlled Crystal Oscillator (VCXO) designed for high-performance applications. It utilizes IDT's FemtoClock® NG technology, offering low phase noise and high clock frequency capabilities. The device operates with a supply voltage of either 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO supports programmable output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency resolution of 435.9Hz divided by the PLL output divider. It features four default power-up frequencies that can be selected via FSEL0 and FSEL1 pins, and further programming is facilitated through an I2C interface. The device also allows for an absolute pull-range (APR) adjustment from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure and telecommunications. The IDT8N3QV01LG-0158CDI8 operates within an extended temperature range of -40°C to 85°C and provides a differential clock output compatible with LVPECL standards. Typical RMS phase jitter is specified at 0.487ps for a frequency of 156.25MHz within a bandwidth of 12kHz to 20MHz. This combination of features makes the IDT8N3QV01LG-0158CDI8 a versatile choice for engineers seeking a reliable and programmable timing solution.

Datasheet Summary
Powered by GS/AI

The IDT8N3QV01LG-0158CDI8 is a Quad-Frequency Programmable Voltage-Controlled Crystal Oscillator (VCXO) designed for high-performance applications. It utilizes IDT's FemtoClock® NG technology, offering low phase noise and high clock frequency capabilities. The device operates with a supply voltage of either 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO supports programmable output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency resolution of 435.9Hz divided by the PLL output divider. It features four default power-up frequencies that can be selected via FSEL0 and FSEL1 pins, and further programming is facilitated through an I2C interface. The device also allows for an absolute pull-range (APR) adjustment from ±4.5 to ±754.5ppm, making it suitable for various applications in wireless infrastructure and telecommunications. The IDT8N3QV01LG-0158CDI8 operates within an extended temperature range of -40°C to 85°C and provides a differential clock output compatible with LVPECL standards. Typical RMS phase jitter is specified at 0.487ps for a frequency of 156.25MHz within a bandwidth of 12kHz to 20MHz. This combination of features makes the IDT8N3QV01LG-0158CDI8 a versatile choice for engineers seeking a reliable and programmable timing solution.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3QV01LG-0158CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3QV01LG-0158CDI8
Programmable Timers and Oscillators 8N3QV01LG-0158CDI8
VCXO IC 166.62875MHz 10-CLCC (7x5)

VCXO IC 166.62875MHz 10-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3QV01LG-0158CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3QV01LG-0158CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3QV01LG-0158CDI8
IC OSC VCXO QD FREQ 10CLCC

IC OSC VCXO QD FREQ 10CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3QV01LG-0158CDI8 8N3QV01LG-0158CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 10-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Programmable Oscillators - CY25701FLXCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-CLCC
Features / Standards Lead-Free; Programmable
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details