Renesas Electronics Corporation Programmable Timers and Oscillators 8N3QV01KG-1088CDI8

Description
VCXO IC 156.25MHz 10-CLCC (7x5)
Description
VCXO IC 156.25MHz 10-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3QV01KG-1088CDI8 is a Quad-Frequency Programmable Voltage-Controlled Crystal Oscillator (VCXO) designed for high-performance applications. It utilizes IDT's FemtoClock® NG technology, offering low phase noise and high clock frequency capabilities. The device operates with a supply voltage of either 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO supports programmable output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency resolution of 435.9Hz divided by the output divider (N). It features four default power-up frequencies selectable via FSEL0 and FSEL1 pins, which can also be reprogrammed through an I2C interface. The device is suitable for applications requiring a wide absolute pull range (APR) from ±4.5 to ±754.5ppm and operates over an extended temperature range of -40°C to 85°C, making it ideal for wireless infrastructure and telecommunications equipment. The output is a differential LVPECL clock signal, and the device is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The IDT8N3QV01KG-1088CDI8 is a Quad-Frequency Programmable Voltage-Controlled Crystal Oscillator (VCXO) designed for high-performance applications. It utilizes IDT's FemtoClock® NG technology, offering low phase noise and high clock frequency capabilities. The device operates with a supply voltage of either 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO supports programmable output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency resolution of 435.9Hz divided by the output divider (N). It features four default power-up frequencies selectable via FSEL0 and FSEL1 pins, which can also be reprogrammed through an I2C interface. The device is suitable for applications requiring a wide absolute pull range (APR) from ±4.5 to ±754.5ppm and operates over an extended temperature range of -40°C to 85°C, making it ideal for wireless infrastructure and telecommunications equipment. The output is a differential LVPECL clock signal, and the device is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3QV01KG-1088CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3QV01KG-1088CDI8
Programmable Timers and Oscillators 8N3QV01KG-1088CDI8
VCXO IC 156.25MHz 10-CLCC (7x5)

VCXO IC 156.25MHz 10-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3QV01KG-1088CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3QV01KG-1088CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3QV01KG-1088CDI8
IC OSC VCXO QD FREQ 10CLCC

IC OSC VCXO QD FREQ 10CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3QV01KG-1088CDI8 8N3QV01KG-1088CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 10-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Resonators -  - Win Source Electronics
Specs
Oscillator Type Header, Male Pins, Shrouded (4 Side)
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI132T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details