Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3QV01KG-0101CDI8

Description
IC OSC VCXO QD FREQ 10CLCC
Description
IC OSC VCXO QD FREQ 10CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3QV01KG-0101CDI8 is a Quad-Frequency Programmable Voltage-Controlled Crystal Oscillator (VCXO) designed for high-performance applications. It utilizes IDT's FemtoClock® NG technology, which ensures low phase noise and high clock frequency performance. The device operates with a supply voltage of either 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO supports programmable output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency resolution of 435.9Hz divided by the output divider (N). It features four default power-up frequencies selectable via FSEL0 and FSEL1 pins, and can be reprogrammed through an I2C interface, allowing for flexibility in various applications. The device also offers an absolute pull range (APR) that can be adjusted from ±4.5 to ±754.5ppm, making it suitable for demanding environments such as telecommunications and networking. With an operating temperature range of -40°C to 85°C, the IDT8N3QV01KG-0101CDI8 is designed to meet the requirements of wireless infrastructure and other critical applications. The typical RMS phase jitter at 156.25MHz is 0.487ps (12kHz - 20MHz) and 0.614ps (1kHz - 40MHz), indicating its suitability for high-precision timing applications.

Datasheet Summary
Powered by GS/AI

The IDT8N3QV01KG-0101CDI8 is a Quad-Frequency Programmable Voltage-Controlled Crystal Oscillator (VCXO) designed for high-performance applications. It utilizes IDT's FemtoClock® NG technology, which ensures low phase noise and high clock frequency performance. The device operates with a supply voltage of either 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO supports programmable output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency resolution of 435.9Hz divided by the output divider (N). It features four default power-up frequencies selectable via FSEL0 and FSEL1 pins, and can be reprogrammed through an I2C interface, allowing for flexibility in various applications. The device also offers an absolute pull range (APR) that can be adjusted from ±4.5 to ±754.5ppm, making it suitable for demanding environments such as telecommunications and networking. With an operating temperature range of -40°C to 85°C, the IDT8N3QV01KG-0101CDI8 is designed to meet the requirements of wireless infrastructure and other critical applications. The typical RMS phase jitter at 156.25MHz is 0.487ps (12kHz - 20MHz) and 0.614ps (1kHz - 40MHz), indicating its suitability for high-precision timing applications.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3QV01KG-0101CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3QV01KG-0101CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3QV01KG-0101CDI8
IC OSC VCXO QD FREQ 10CLCC

IC OSC VCXO QD FREQ 10CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3QV01KG-0101CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3QV01KG-0101CDI8
Programmable Timers and Oscillators 8N3QV01KG-0101CDI8
VCXO IC 125MHz, 156.25MHz, 192MHz, 225MHz 10-CLCC (7x5)

VCXO IC 125MHz, 156.25MHz, 192MHz, 225MHz 10-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3QV01KG-0101CDI8 8N3QV01KG-0101CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 10-CLCC
Frequency 125 to 225 MHz 125 to 225 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675333P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillators - 863-510ABA000149BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Surface Mount Oscillators - ECS-2016MV-160-DN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers