Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3QV01FG-1046CDI8

Description
IC OSC VCXO QD FREQ 10CLCC
Datasheet
Description
IC OSC VCXO QD FREQ 10CLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3QV01FG-1046CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3QV01FG-1046CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3QV01FG-1046CDI8
IC OSC VCXO QD FREQ 10CLCC

IC OSC VCXO QD FREQ 10CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3QV01FG-1046CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3QV01FG-1046CDI8
Programmable Timers and Oscillators 8N3QV01FG-1046CDI8
VCXO IC 200MHz, 50MHz, 100MHz, 125MHz 10-CLCC (7x5)

VCXO IC 200MHz, 50MHz, 100MHz, 125MHz 10-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3QV01FG-1046CDI8 8N3QV01FG-1046CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 10-CLCC
Frequency 200 to 125 MHz 200 to 125 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
5 suppliers
Programmable Timers and Oscillators - AM9513ADIB - Quarktwin Technology Ltd.
Specs
Oscillator Type Timer Control
Package / Form Factor 40-CDIP (0.600\", 15.24mm)
Features / Standards RoHS
View Details
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details