Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3QV01EG-0162CDI

Description
IC OSC VCXO QD FREQ 10CLCC
Description
IC OSC VCXO QD FREQ 10CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3QV01EG-0162CDI is a Quad-Frequency Programmable Voltage-Controlled Crystal Oscillator (VCXO) designed for high-performance applications. It utilizes IDT's FemtoClock® NG technology, offering low phase noise and high clock frequency capabilities. The device supports a supply voltage of either 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO can be programmed via an I2C interface to output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency resolution of 435.9Hz divided by the output divider (N). It features four default power-up frequencies selectable through FSEL0 and FSEL1 pins, which can also be reprogrammed. The device operates over an extended temperature range of -40°C to 85°C, making it suitable for wireless infrastructure and telecommunications applications. Additionally, it provides a differential clock output compatible with LVPECL standards and has low RMS phase jitter specifications.

Datasheet Summary
Powered by GS/AI

The IDT8N3QV01EG-0162CDI is a Quad-Frequency Programmable Voltage-Controlled Crystal Oscillator (VCXO) designed for high-performance applications. It utilizes IDT's FemtoClock® NG technology, offering low phase noise and high clock frequency capabilities. The device supports a supply voltage of either 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. This VCXO can be programmed via an I2C interface to output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency resolution of 435.9Hz divided by the output divider (N). It features four default power-up frequencies selectable through FSEL0 and FSEL1 pins, which can also be reprogrammed. The device operates over an extended temperature range of -40°C to 85°C, making it suitable for wireless infrastructure and telecommunications applications. Additionally, it provides a differential clock output compatible with LVPECL standards and has low RMS phase jitter specifications.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3QV01EG-0162CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3QV01EG-0162CDI
Clock/Timing - Programmable Timers and Oscillators 8N3QV01EG-0162CDI
IC OSC VCXO QD FREQ 10CLCC

IC OSC VCXO QD FREQ 10CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3QV01EG-0162CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3QV01EG-0162CDI
Programmable Timers and Oscillators 8N3QV01EG-0162CDI
VCXO IC 100MHz, 98MHz, 102MHz, 99MHz 10-CLCC (7x5)

VCXO IC 100MHz, 98MHz, 102MHz, 99MHz 10-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3QV01EG-0162CDI 8N3QV01EG-0162CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 10-CLCC
Frequency 100 to 99 MHz 100 to 99 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY25701FJXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 4-SMD, J-Lead
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
4 Pin Oscillator S3 - S333025T-24.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 24 MHz
Frequency Stability 25 ppm
View Details
Oscillators - 500DLAA66M0000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 10 ppm
View Details