Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3Q001KG-1133CDI8

Description
IC OSC CLOCK QD FREQ 10CLCC
Description
IC OSC CLOCK QD FREQ 10CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3Q001KG-1133CDI8 is a quad-frequency programmable clock oscillator designed for high precision and flexibility in frequency programming. Utilizing IDT's FemtoClock® NG technology, it offers low phase noise performance and operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz. The device can be powered by either a 2.5V or 3.3V supply and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. The oscillator features an I2C programming interface that allows for precise frequency adjustments with a resolution of 435.9Hz divided by N, where N is the PLL output divider. It includes four default power-up frequencies selectable via FSEL0 and FSEL1 pins, which can also be reprogrammed. The device supports a wide operating temperature range of -40°C to 85°C, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. Additionally, it provides a differential LVPECL clock output with low RMS phase jitter, ensuring reliable performance in timing applications.

Datasheet Summary
Powered by GS/AI

The IDT8N3Q001KG-1133CDI8 is a quad-frequency programmable clock oscillator designed for high precision and flexibility in frequency programming. Utilizing IDT's FemtoClock® NG technology, it offers low phase noise performance and operates within a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz. The device can be powered by either a 2.5V or 3.3V supply and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. The oscillator features an I2C programming interface that allows for precise frequency adjustments with a resolution of 435.9Hz divided by N, where N is the PLL output divider. It includes four default power-up frequencies selectable via FSEL0 and FSEL1 pins, which can also be reprogrammed. The device supports a wide operating temperature range of -40°C to 85°C, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. Additionally, it provides a differential LVPECL clock output with low RMS phase jitter, ensuring reliable performance in timing applications.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3Q001KG-1133CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3Q001KG-1133CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3Q001KG-1133CDI8
IC OSC CLOCK QD FREQ 10CLCC

IC OSC CLOCK QD FREQ 10CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3Q001KG-1133CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3Q001KG-1133CDI8
Programmable Timers and Oscillators 8N3Q001KG-1133CDI8
Clock Oscillator IC 480MHz 10-CLCC (7x5)

Clock Oscillator IC 480MHz 10-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3Q001KG-1133CDI8 8N3Q001KG-1133CDI8
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 10-CLCC
Frequency 480 MHz 480 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X014LXI156T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECS-2012MV-327KE-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers