Renesas Electronics Corporation Programmable Timers and Oscillators 8N3Q001KG-0059CDI8

Description
Clock Oscillator IC 644.5313MHz 10-CLCC (7x5)
Description
Clock Oscillator IC 644.5313MHz 10-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3Q001KG-0059CDI8 is a Quad-Frequency Programmable Clock Oscillator designed for high precision and flexibility in frequency programming. Utilizing IDT,Äôs FemtoClock® NG technology, it offers low phase noise performance and operates with supply voltages of 2.5V or 3.3V. The device is housed in a compact 10-lead Ceramic package measuring 5mm x 7mm x 1.55mm and is compliant with RoHS standards. This oscillator can be programmed via an I2C interface to output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency resolution of 435.9Hz divided by N, where N is the PLL output divider. It features four default power-up frequencies that can be reprogrammed, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device operates within an extended temperature range of -40°C to 85°C, ensuring reliability in diverse environments. The IDT8N3Q001KG-0059CDI8 also boasts low RMS phase jitter, with typical values of 0.244ps at 156.25MHz over a bandwidth of 12kHz to 20MHz, and 0.265ps over 1kHz to 40MHz, which is beneficial for high-performance timing applications.

Datasheet Summary
Powered by GS/AI

The IDT8N3Q001KG-0059CDI8 is a Quad-Frequency Programmable Clock Oscillator designed for high precision and flexibility in frequency programming. Utilizing IDT,Äôs FemtoClock® NG technology, it offers low phase noise performance and operates with supply voltages of 2.5V or 3.3V. The device is housed in a compact 10-lead Ceramic package measuring 5mm x 7mm x 1.55mm and is compliant with RoHS standards. This oscillator can be programmed via an I2C interface to output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency resolution of 435.9Hz divided by N, where N is the PLL output divider. It features four default power-up frequencies that can be reprogrammed, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The device operates within an extended temperature range of -40°C to 85°C, ensuring reliability in diverse environments. The IDT8N3Q001KG-0059CDI8 also boasts low RMS phase jitter, with typical values of 0.244ps at 156.25MHz over a bandwidth of 12kHz to 20MHz, and 0.265ps over 1kHz to 40MHz, which is beneficial for high-performance timing applications.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3Q001KG-0059CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3Q001KG-0059CDI8
Programmable Timers and Oscillators 8N3Q001KG-0059CDI8
Clock Oscillator IC 644.5313MHz 10-CLCC (7x5)

Clock Oscillator IC 644.5313MHz 10-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3Q001KG-0059CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3Q001KG-0059CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3Q001KG-0059CDI8
IC OSC CLOCK QD FREQ 10CLCC

IC OSC CLOCK QD FREQ 10CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3Q001KG-0059CDI8 8N3Q001KG-0059CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Clock Oscillator
Package / Form Factor Surface Mount; 10-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - X102-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-435-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - CD4541BFX - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 6 to 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Crystal Oscillators - 8150412P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details