Renesas Electronics Corporation Programmable Timers and Oscillators 8N3Q001KG-0038CDI8

Description
Clock Oscillator IC 155.52MHz, 166.62857MHz, 627.32962MHz, 649.97033MHz 10-CLCC (7x5)
Description
Clock Oscillator IC 155.52MHz, 166.62857MHz, 627.32962MHz, 649.97033MHz 10-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3Q001KG-0038CDI8 is a Quad-Frequency Programmable Clock Oscillator designed for high precision and flexibility in frequency programming. Utilizing IDT,Äôs fourth generation FemtoClock® NG technology, it offers low phase noise performance and operates with supply voltages of 2.5V or 3.3V. The device is housed in a compact 10-lead Ceramic package measuring 5mm x 7mm x 1.55mm and is compliant with RoHS 6 standards. This oscillator can be programmed via an I2C interface to output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency resolution of 435.9Hz divided by N, where N is the PLL output divider. It features four default power-up frequencies that can be reprogrammed using the FSEL0 and FSEL1 pins, which are linked to independent PLL divider registers. The device supports an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The oscillator provides a single LVPECL clock output and has a typical RMS phase jitter of 0.244ps at 156.25MHz, ensuring high timing accuracy for demanding applications.

Datasheet Summary
Powered by GS/AI

The IDT8N3Q001KG-0038CDI8 is a Quad-Frequency Programmable Clock Oscillator designed for high precision and flexibility in frequency programming. Utilizing IDT,Äôs fourth generation FemtoClock® NG technology, it offers low phase noise performance and operates with supply voltages of 2.5V or 3.3V. The device is housed in a compact 10-lead Ceramic package measuring 5mm x 7mm x 1.55mm and is compliant with RoHS 6 standards. This oscillator can be programmed via an I2C interface to output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency resolution of 435.9Hz divided by N, where N is the PLL output divider. It features four default power-up frequencies that can be reprogrammed using the FSEL0 and FSEL1 pins, which are linked to independent PLL divider registers. The device supports an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The oscillator provides a single LVPECL clock output and has a typical RMS phase jitter of 0.244ps at 156.25MHz, ensuring high timing accuracy for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3Q001KG-0038CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3Q001KG-0038CDI8
Programmable Timers and Oscillators 8N3Q001KG-0038CDI8
Clock Oscillator IC 155.52MHz, 166.62857MHz, 627.32962MHz, 649.97033MHz 10-CLCC (7x5)

Clock Oscillator IC 155.52MHz, 166.62857MHz, 627.32962MHz, 649.97033MHz 10-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3Q001KG-0038CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3Q001KG-0038CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3Q001KG-0038CDI8
IC OSC CLOCK QD FREQ 10CLCC

IC OSC CLOCK QD FREQ 10CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3Q001KG-0038CDI8 8N3Q001KG-0038CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Clock Oscillator
Package / Form Factor Surface Mount; 10-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-10.000-5GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-2350-519+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Programmable Timers and Oscillators - TLC555MFKB - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 20-CLCC
Features / Standards RoHS
View Details