Renesas Electronics Corporation Clock/Timing - Programmable Timers and Oscillators 8N3Q001FG-0137CDI

Description
IC OSC CLOCK QD FREQ 10CLCC
Description
IC OSC CLOCK QD FREQ 10CLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT8N3Q001FG-0137CDI is a Quad-Frequency Programmable Clock Oscillator designed for high precision and flexibility in frequency programming. Utilizing IDT's FemtoClock® NG technology, it offers clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency resolution of 435.9Hz divided by N. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. The oscillator features four default power-up frequencies that can be reprogrammed via an I2C interface, allowing for dynamic frequency adjustments. It supports LVCMOS/LVTTL compatible control inputs and provides a differential clock output with low phase jitter, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The operating temperature range is specified from -40°C to 85°C, ensuring reliability in various environments. The product is also compliant with RoHS standards, being lead-free.

Datasheet Summary
Powered by GS/AI

The IDT8N3Q001FG-0137CDI is a Quad-Frequency Programmable Clock Oscillator designed for high precision and flexibility in frequency programming. Utilizing IDT's FemtoClock® NG technology, it offers clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency resolution of 435.9Hz divided by N. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact 10-lead ceramic package measuring 5mm x 7mm x 1.55mm. The oscillator features four default power-up frequencies that can be reprogrammed via an I2C interface, allowing for dynamic frequency adjustments. It supports LVCMOS/LVTTL compatible control inputs and provides a differential clock output with low phase jitter, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The operating temperature range is specified from -40°C to 85°C, ensuring reliability in various environments. The product is also compliant with RoHS standards, being lead-free.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Programmable Timers and Oscillators - 8N3Q001FG-0137CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3Q001FG-0137CDI
Clock/Timing - Programmable Timers and Oscillators 8N3Q001FG-0137CDI
IC OSC CLOCK QD FREQ 10CLCC

IC OSC CLOCK QD FREQ 10CLCC

Supplier's Site Datasheet
Programmable Timers and Oscillators - 8N3Q001FG-0137CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3Q001FG-0137CDI
Programmable Timers and Oscillators 8N3Q001FG-0137CDI
Clock Oscillator IC 155.52MHz 10-CLCC (7x5)

Clock Oscillator IC 155.52MHz 10-CLCC (7x5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators
Product Number 8N3Q001FG-0137CDI 8N3Q001FG-0137CDI
Product Name Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Surface Mount; Surface Mount Surface Mount; 10-CLCC
Frequency 156 MHz 156 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Specs
Package / Form Factor Through Hole
Frequency 15 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Programmable Oscillators - 510BAA-AAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Programmable Timers and Oscillators - SA555DRE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers