The IDT8N3Q001 is a quad-frequency programmable clock oscillator designed for high precision and flexibility in frequency programming. Utilizing IDT's FemtoClock® NG technology, it offers low phase noise performance and operates with supply voltages of 2.5V or 3.3V. The device can output clock frequencies ranging from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a frequency programming resolution of 435.9Hz divided by N, where N is the PLL output divider. The oscillator features four default power-up frequencies that can be reprogrammed via an I2C interface, allowing for customization based on application needs. It includes a single LVPECL clock output and is compatible with LVCMOS/LVTTL control inputs. The device operates within an extended temperature range of -40°C to 85°C, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment. The IDT8N3Q001 is packaged in a compact, lead-free (RoHS 6) 10-lead ceramic package measuring 5mm x 7mm x 1.55mm.
IC OSC CLOCK QD FREQ 10CLCC
Clock Oscillator IC 70.656MHz, 35.328MHz, 70.656MHz, 35.328MHz 10-CLCC (7x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N3Q001EG-0116CDI8 | 8N3Q001EG-0116CDI8 |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 10-CLCC |
| Frequency | 70.66 to 35.33 MHz | 70.66 to 35.33 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |