The 8N3DV85LC-0062CDI is a LVPECL Dual-Frequency Programmable VCXO from Quarktwin Technology Ltd. It features flexible frequency programming capabilities, allowing for factory programming to any two frequencies within the ranges of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a precision of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO supports a programmable pull range typically from ±12.5 to ±787.5ppm and includes a frequency selection pin (FSEL) that is compatible with LVCMOS/LVTTL levels. It exhibits low phase noise performance, with typical RMS phase jitter values of 0.46ps at 622.08MHz for a bandwidth of 12kHz to 20MHz. The device is designed to operate within an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment.
VCXO IC 150MHz, 125MHz 6-CLCC (7x5)
IC OSC VCXO DUAL FREQ 6-CLCC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N3DV85LC-0062CDI | 8N3DV85LC-0062CDI |
| Product Name | Programmable Timers and Oscillators | Clock/Timing - Programmable Timers and Oscillators |
| Oscillator Type | VCXO; VCXO | |
| Package / Form Factor | Surface Mount; 6-CLCC | Surface Mount; Surface Mount |
| Features / Standards | RoHS |