Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC TIMERS
RENESAS ELECTRONICS CORPORATION
8N3DV85KC-0201CDI8 -- PROGRAMMABLE TIMERS AND OSCILLATORS
Renesas Electronics Corporation
Programmable Timers and Oscillators
8N3DV85KC-0201CDI8
Description
VCXO IC 153.6MHz, 125MHz 6-CLCC (7x5)
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
VCXO IC 153.6MHz, 125MHz 6-CLCC (7x5)
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
8N3DV85KC-0201CDI8-ND
Programmable Timers and Oscillators
8N3DV85KC-0201CDI8-ND
VCXO IC 153.6MHz, 125MHz 6-CLCC (7x5)
VCXO IC 153.6MHz, 125MHz 6-CLCC (7x5)
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
IC Timers
Product Number
8N3DV85KC-0201CDI8-ND
Product Name
Programmable Timers and Oscillators
Package Type
Surface Mount; 6-CLCC
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - MD8254/B
MD8254/B
Specs
Package Type
DIP
View Details
3
suppliers
Nexperia B.V.
Programmable Timers and Oscillators
HEF4541BT,653
Specs
Package Type
Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage
4.5 to 15.5 volts
Frequency
36 MHz
View Details
2
suppliers
RS Components, Ltd.
Timer Circuits
8234043P
Specs
Package Type
SOIC; SOIC
Features / Standards
RoHS
View Details
Skyworks Solutions, Inc.
SMD 300.0000MHZ Clock and Timing IC
570BAB001614DGR
Specs
Bus Interface
LVDS
Package Type
Tape & Reel (TR)
Supply Voltage
3.3 volts
View Details