The 8N3DV85KC-0086CDI is a LVPECL Dual-Frequency Programmable VCXO designed for high-performance applications. It utilizes fourth generation FemtoClock® NG technology, providing low phase noise and high clock frequency capabilities. The device can be programmed to output two specific frequencies within a range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a frequency precision of 218Hz or better. It operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO features a programmable pull range from ±12.5 to ±787.5ppm and supports an ambient temperature range of -40°C to 85°C, making it suitable for various telecommunications and networking applications. The FSEL pin allows for easy frequency selection, compatible with LVCMOS/LVTTL levels. The device also exhibits low RMS phase jitter, enhancing its reliability in timing applications.
VCXO IC 350MHz, 350MHz 6-CLCC (7x5)
IC OSC VCXO DUAL FREQ 6-CLCC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N3DV85KC-0086CDI | 8N3DV85KC-0086CDI |
| Product Name | Programmable Timers and Oscillators | Clock/Timing - Programmable Timers and Oscillators |
| Oscillator Type | VCXO; VCXO | |
| Package / Form Factor | Surface Mount; 6-CLCC | Surface Mount; Surface Mount |
| Features / Standards | RoHS |