The 8N3DV85KC-0069CDI is a dual-frequency programmable voltage-controlled crystal oscillator (VCXO) from Quarktwin Technology Ltd. It utilizes fourth generation FemtoClock® NG technology, providing high clock frequencies and low phase noise performance. The device can be programmed to output two frequencies within the ranges of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a frequency precision of 218Hz or better. It operates on a supply voltage of either 2.5V or 3.3V and features a differential LVPECL clock output. The FSEL pin allows for frequency selection, compatible with LVCMOS/LVTTL levels. The VCXO pull range is programmable, typically from ±12.5 to ±787.5ppm, and it supports an ambient temperature range of -40°C to 85°C. The product is packaged in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm, suitable for applications in wireless infrastructure, telecommunications, and networking equipment.
VCXO IC 250MHz, 250MHz 6-CLCC (7x5)
IC OSC VCXO DUAL FREQ 6-CLCC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N3DV85KC-0069CDI | 8N3DV85KC-0069CDI |
| Product Name | Programmable Timers and Oscillators | Clock/Timing - Programmable Timers and Oscillators |
| Oscillator Type | VCXO; VCXO | |
| Package / Form Factor | Surface Mount; 6-CLCC | Surface Mount; Surface Mount |
| Features / Standards | RoHS |