The 8N3DV85FC-0103CDI8 is a LVPECL Dual-Frequency Programmable VCXO from Quarktwin Technology Ltd. It features a frequency range of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a high precision of 218Hz or better. The device utilizes fourth generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. It operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO supports a programmable pull range typically from ±12.5 to ±787.5ppm and has a temperature operating range of -40°C to 85°C, making it suitable for various applications in wireless infrastructure and telecommunications. The output frequency is selectable via the FSEL pin, which is compatible with LVCMOS/LVTTL levels.
IC OSC VCXO DUAL FREQ 6-CLCC
VCXO IC 240MHz, 240MHz 6-CLCC (7x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N3DV85FC-0103CDI8 | 8N3DV85FC-0103CDI8 |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 6-CLCC |
| Frequency | 240 MHz | 240 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |