Renesas Electronics Corporation Programmable Timers and Oscillators 8N3DV85FC-0046CDI

Description
VCXO IC 200MHz, 50MHz 6-CLCC (7x5)
Datasheet
Description
VCXO IC 200MHz, 50MHz 6-CLCC (7x5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3DV85FC-0046CDI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3DV85FC-0046CDI
Programmable Timers and Oscillators 8N3DV85FC-0046CDI
VCXO IC 200MHz, 50MHz 6-CLCC (7x5)

VCXO IC 200MHz, 50MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3DV85FC-0046CDI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3DV85FC-0046CDI
Clock/Timing - Programmable Timers and Oscillators 8N3DV85FC-0046CDI
IC OSC VCXO DUAL FREQ 6-CLCC

IC OSC VCXO DUAL FREQ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3DV85FC-0046CDI 8N3DV85FC-0046CDI
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0010.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0100 MHz
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details