Renesas Electronics Corporation Programmable Timers and Oscillators 8N3DV85EC-0181CDI8

Description
VCXO IC 66MHz 6-CLCC (7x5)
Description
VCXO IC 66MHz 6-CLCC (7x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The 8N3DV85EC-0181CDI8 is a LVPECL Dual-Frequency Programmable VCXO from Quarktwin Technology Ltd. It features flexible frequency programming capabilities, allowing for factory programming of two output frequencies within the ranges of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a precision of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO supports a programmable pull range typically from ±12.5 to ±787.5ppm and has a control voltage input for frequency selection via the FSEL pin, which is compatible with LVCMOS/LVTTL levels. It exhibits low phase jitter, with typical values of 0.46ps at 622.08MHz across a 12kHz to 20MHz bandwidth. The operating temperature range is from -40°C to 85°C, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment.

Datasheet Summary
Powered by GS/AI

The 8N3DV85EC-0181CDI8 is a LVPECL Dual-Frequency Programmable VCXO from Quarktwin Technology Ltd. It features flexible frequency programming capabilities, allowing for factory programming of two output frequencies within the ranges of 15.476MHz to 866.67MHz and 975MHz to 1,300MHz, with a precision of 218Hz or better. The device operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO supports a programmable pull range typically from ±12.5 to ±787.5ppm and has a control voltage input for frequency selection via the FSEL pin, which is compatible with LVCMOS/LVTTL levels. It exhibits low phase jitter, with typical values of 0.46ps at 622.08MHz across a 12kHz to 20MHz bandwidth. The operating temperature range is from -40°C to 85°C, making it suitable for various applications in wireless infrastructure, telecommunications, and networking equipment.

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 8N3DV85EC-0181CDI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
8N3DV85EC-0181CDI8
Programmable Timers and Oscillators 8N3DV85EC-0181CDI8
VCXO IC 66MHz 6-CLCC (7x5)

VCXO IC 66MHz 6-CLCC (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - 8N3DV85EC-0181CDI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
8N3DV85EC-0181CDI8
Clock/Timing - Programmable Timers and Oscillators 8N3DV85EC-0181CDI8
IC OSC VCXO DUAL FREQ 6-CLCC

IC OSC VCXO DUAL FREQ 6-CLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number 8N3DV85EC-0181CDI8 8N3DV85EC-0181CDI8
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1533-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details