IC OSC VCXO DUAL FREQ 6-CLCC
VCXO IC 300MHz, 350MHz 6-CLCC (7x5)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N3DV85BC-0114CDI8 | 8N3DV85BC-0114CDI8 |
| Product Name | Clock/Timing - Programmable Timers and Oscillators | Programmable Timers and Oscillators |
| Package / Form Factor | Surface Mount; Surface Mount | Surface Mount; 6-CLCC |
| Frequency | 300 to 350 MHz | 300 to 350 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |