The 8N3DV85AC-0159CDI8 is a LVPECL Dual-Frequency Programmable VCXO from Quarktwin Technology Ltd. It features a frequency programming range from 15.476MHz to 866.67MHz and from 975MHz to 1,300MHz, with a precision of 218Hz or better. The device utilizes fourth generation FemtoClock® NG technology, ensuring low phase noise and high clock frequency performance. It operates on a supply voltage of either 2.5V or 3.3V and is housed in a compact, lead-free 6-lead ceramic package measuring 5mm x 7mm x 1.55mm. The VCXO supports a programmable pull range typically from ±12.5 to ±787.5ppm and includes an FSEL control input for frequency selection, compatible with LVCMOS/LVTTL levels. The device is designed to operate within an extended temperature range of -40°C to 85°C, making it suitable for applications in wireless infrastructure, telecommunications, and networking equipment. The typical RMS phase jitter at 622.08MHz is 0.46ps for a bandwidth of 12kHz to 20MHz and 0.47ps for 50kHz to 80MHz.
VCXO IC 100MHz, 156.25MHz 6-CLCC (7x5)
IC OSC VCXO DUAL FREQ 6-CLCC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 8N3DV85AC-0159CDI8 | 8N3DV85AC-0159CDI8 |
| Product Name | Programmable Timers and Oscillators | Clock/Timing - Programmable Timers and Oscillators |
| Oscillator Type | VCXO; VCXO | |
| Package / Form Factor | Surface Mount; 6-CLCC | Surface Mount; Surface Mount |
| Features / Standards | RoHS |